DS1338Z-33 alternative parts: M41T56M6F
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC RTC CLK/CALENDAR I2C 8-SOIC | IC RTC CLK/CALENDAR I2C 8-SOIC |
Factory Lead Time: | 6 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2006 | - |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | Clock/Calendar | Clock/Calendar |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 3V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 5V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 30 |
Base Part Number: | DS1338 | M41T56 |
Pin Count: | 8 | 8 |
Number of Outputs: | 1 | - |
Qualification Status: | Not Qualified | - |
Power Supplies: | 3.3V | 5V |
Interface: | I2C, 2-Wire Serial | I2C, 2-Wire Serial |
Memory Size: | 56B | - |
Clock Frequency: | 0.032MHz | 0.032MHz |
Number of Timers: | 1 | - |
Time Format: | HH:MM:SS (12/24 hr) | HH:MM:SS (24 hr) |
Date Format: | YY-MM-DD-dd | YY-MM-DD-dd |
Current - Timekeeping (Max): | 125μA~200μA @ 3.63V~5.5V | 100μA Typ @ 4.5V~5.5V |
Time-Min: | SECONDS | SECONDS |
Interrupt Capability: | N | N |
Voltage - Supply, Battery: | 1.3V~3.7V | 2.5V~3.5V |
Volatile: | NO | - |
Information Access Method: | I2C | I2C |
Features: | Leap Year, NVSRAM, Square Wave Output | Leap Year, NVSRAM |
Length: | 4.9mm | 4.9mm |
Width: | 3.9mm | 3.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 7 months ago) |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Usage Level: | - | Industrial grade |
Terminal Pitch: | - | 1.27mm |
Operating Supply Voltage: | - | 5V |
RAM Size: | - | 56B |
Logic Function: | - | Clock |
Non-Volatile Memory: | - | 56 B |
Ambient Temperature Range High: | - | 85°C |
Height: | - | 1.75mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

DS1338Z-33
(In Stock: 6180)
Maxim IntegratedQty
Unit Price
Ext Price
1
$0.922568
$0.92
10
$0.870347
$8.70
100
$0.821082
$82.11
500
$0.774606
$387.30
1000
$0.730760
$730.76
Minimum: 1 Multiples: 1
Unit Price: $0.922568
Ext Price: $0.92
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools